Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144988-AON7246
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: AON7246
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-DFN (3x3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 3.1W, 34.7W
Alternative Parts (Cross-Reference): STL11N6F7; SQ7414EN-T1; DMT6015LFV-7; Si7120DN-E3;
Introduction Date: September 26, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 10A, 34.5A
Rds On (Maximum) at Id, Vgs: 15mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1610pF at 30V
N-Channel 60V 10A (Ta), 34.5A (Tc) 3.1W (Ta), 34.7W (Tc) Surface Mount 8-DFN-EP (3x3)
MOSFET N-CH 60V 10A/34.5A 8DFN Product overview: AON7246 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 34.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, 34.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7246 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 10A/34.5A 8DFN
MOSFET N-CH 60V 10A/34.5A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1144988-AON7246 | 785-1300-2-ND | 278-AON7246 | AON7246 | AON7246 |
| Product Name | Hard To Find - AON7246 | Single FETs, MOSFETs | 60V 10A 34.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 3100 to 34700 milliwatts | 3100 milliwatts | 3100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |