Alpha & Omega Semiconductor, Ltd. N-Channel 100V 47A MOSFET Transistor AON7230

Description
MOSFET N-CHANNEL 100V 47A 8DFN Product overview: AON7230 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7230 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 100V 47A 8DFN Product overview: AON7230 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7230 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V 47A MOSFET Transistor
278-AON7230
N-Channel 100V 47A MOSFET Transistor 278-AON7230
MOSFET N-CHANNEL 100V 47A 8DFN Product overview: AON7230 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7230 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 100V 47A 8DFN Product overview: AON7230 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7230 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7230 - 861094-AON7230 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7230
861094-AON7230
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7230 861094-AON7230
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861094-AON7230 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 47A (Tc) 54W (Tc) Surface Mount 8-DFN-EP (3.3x3.3) Package: Reel - TR Package: 8-PowerWDFN Mounting: Surface Mount Part Status: Not For New Designs Categories: Discrete Semiconductor Products Case / Package: 8-DFN-EP (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861094-AON7230
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 47A (Tc) 54W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Package: Reel - TR
Package: 8-PowerWDFN
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN-EP (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7230 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7230
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7230
MOSFET N-CHANNEL 100V 47A 8DFN

MOSFET N-CHANNEL 100V 47A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON7230 861094-AON7230 AON7230
Product Name N-Channel 100V 47A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7230 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 54000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data