Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AON7212

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180576-AON7212 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON7212 Alternative Parts (Cross-Reference): NVTFS4C08NWFTWG; NVTFS4C08NWFTAG; NVTFS4C06NWFTWG; NVTFS4C08NTAG; Introduction Date: December 21, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180576-AON7212 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON7212 Alternative Parts (Cross-Reference): NVTFS4C08NWFTWG; NVTFS4C08NWFTAG; NVTFS4C06NWFTWG; NVTFS4C08NTAG; Introduction Date: December 21, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180576-AON7212 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180576-AON7212
Discrete Semiconductor Products 180576-AON7212
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180576-AON7212 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON7212 Alternative Parts (Cross-Reference): NVTFS4C08NWFTWG; NVTFS4C08NWFTAG; NVTFS4C06NWFTWG; NVTFS4C08NTAG; Introduction Date: December 21, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180576-AON7212
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AON7212
Alternative Parts (Cross-Reference): NVTFS4C08NWFTWG; NVTFS4C08NWFTAG; NVTFS4C06NWFTWG; NVTFS4C08NTAG;
Introduction Date: December 21, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 40A DFN MOSFET Transistor
278-AON7212
30V 40A DFN MOSFET Transistor 278-AON7212
Trans MOSFET N-CH 30V 40A 8-Pin DFN-A EP Product overview: AON7212 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7212 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 40A 8-Pin DFN-A EP Product overview: AON7212 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7212 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180576-AON7212 278-AON7212
Product Name Discrete Semiconductor Products 30V 40A DFN MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16323Q3C Dual Cool N-Channel NexFET Power MOSFET - CSD16323Q3C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
4 suppliers
60 V, 300 mA N-channel Trench MOSFET - 2N7002,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers