Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7200L AON7200L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861093-AON7200L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 15.8A (Ta), 40A (Tc) 3.1W (Ta), 62W (Tc) Surface Mount 8-DFN (3x3) Package: Bulk Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861093-AON7200L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 15.8A (Ta), 40A (Tc) 3.1W (Ta), 62W (Tc) Surface Mount 8-DFN (3x3) Package: Bulk Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7200L - 861093-AON7200L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7200L
861093-AON7200L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7200L 861093-AON7200L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861093-AON7200L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 15.8A (Ta), 40A (Tc) 3.1W (Ta), 62W (Tc) Surface Mount 8-DFN (3x3) Package: Bulk Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861093-AON7200L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 15.8A (Ta), 40A (Tc) 3.1W (Ta), 62W (Tc) Surface Mount 8-DFN (3x3)
Package: Bulk
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7200L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7200L
MOSFET N-CH 30V 15.8A/40A 8DFN

MOSFET N-CH 30V 15.8A/40A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 861093-AON7200L AON7200L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7200L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details