Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON6978

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 20A, 28A 3.6W, 4.3W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 20A, 28A 3.6W, 4.3W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1632-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1632-2-ND
FET, MOSFET Arrays 785-1632-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 20A, 28A 3.6W, 4.3W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 20A, 28A 3.6W, 4.3W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6978 - 1017112-AON6978 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6978
1017112-AON6978
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6978 1017112-AON6978
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017112-AON6978 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Maximum Power Dissipation: 3.6W, 4.3W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A, 28A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1010pF @ 15V Maximum Rds On at Id,Vgs: 5.7 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SIZ916DT-T1-GE3; AON6971; FDMS3604S; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017112-AON6978
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Maximum Power Dissipation: 3.6W, 4.3W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A, 28A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1010pF @ 15V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): SIZ916DT-T1-GE3; AON6971; FDMS3604S;
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 20A 28A MOSFET Transistor
289-AON6978
30V 20A 28A MOSFET Transistor 289-AON6978
MOSFET 2N-CH 30V 20A/28A 8DFN Product overview: AON6978 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6978 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 20A/28A 8DFN Product overview: AON6978 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6978 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6978 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6978
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6978
MOSFET 2N-CH 30V 20A/28A 8DFN

MOSFET 2N-CH 30V 20A/28A 8DFN

Supplier's Site
FET, MOSFET Arrays - AON6978 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AON6978
FET, MOSFET Arrays AON6978
MOSFET 2N-CH 30V 20A/28A 8-DFN

MOSFET 2N-CH 30V 20A/28A 8-DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1632-2-ND 1017112-AON6978 289-AON6978 AON6978 AON6978
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6978 30V 20A 28A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 8-PowerVDFN SOT3; 8-DFN (5x6) Tape & Reel (TR) 8-PowerVDFN
Polarity N-Channel N-Channel; 2 N-Channel (Dual) Asymmetrical
V(BR)DSS 30 volts 30 volts
PD 3600 to 4300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1404S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details