Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON6973A

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 22A, 30A 3.6W, 4.3W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 22A, 30A 3.6W, 4.3W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1603-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1603-2-ND
FET, MOSFET Arrays 785-1603-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 22A, 30A 3.6W, 4.3W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 22A, 30A 3.6W, 4.3W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 22A 30A MOSFET Transistor
289-AON6973A
30V 22A 30A MOSFET Transistor 289-AON6973A
MOSFET 2N-CH 30V 22A/30A 8DFN Product overview: AON6973A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6973A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 22A/30A 8DFN Product overview: AON6973A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6973A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6973A - 1006774-AON6973A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6973A
1006774-AON6973A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6973A 1006774-AON6973A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1006774-AON6973A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Maximum Power Dissipation: 3.6W, 4.3W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 22A, 30A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1037pF @ 15V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1006774-AON6973A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Maximum Power Dissipation: 3.6W, 4.3W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 22A, 30A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1037pF @ 15V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - AON6973A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
AON6973A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AON6973A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1603-2-ND 289-AON6973A 1006774-AON6973A AON6973A
Product Name FET, MOSFET Arrays 30V 22A 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6973A Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; 8-DFN (5x6)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers