Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON6922

Description
Mosfet Array 2 N-Channel (Half Bridge) 25V 18A, 31A 2W, 2.2W Surface Mount 8-DFN-EP (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 25V 18A, 31A 2W, 2.2W Surface Mount 8-DFN-EP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AON6922-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON6922-ND
FET, MOSFET Arrays AON6922-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 18A, 31A 2W, 2.2W Surface Mount 8-DFN-EP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 25V 18A, 31A 2W, 2.2W Surface Mount 8-DFN-EP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6922 - 1144985-AON6922 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6922
1144985-AON6922
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6922 1144985-AON6922
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144985-AON6922 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-WDFN Exposed Pad Mounting: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 18A, 31A Power - Max: 2W, 2.2W Part Status: Obsolete(EOL) Family Name: AON6922 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-DFN-EP (5x6) Drain Source Voltage: 25V Vgs(th) (Maximum) @ Id: 1.7V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 32nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2340pF @ 12.5V Rds On (Maximum) @ Id, Vgs: 3.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IRFHE4250DTRPbF; IRFH4255DTRPbF; FDPC8014S; Introduction Date: February 22, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144985-AON6922
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-WDFN Exposed Pad
Mounting: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 18A, 31A
Power - Max: 2W, 2.2W
Part Status: Obsolete(EOL)
Family Name: AON6922
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-DFN-EP (5x6)
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 1.7V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 32nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2340pF @ 12.5V
Rds On (Maximum) @ Id, Vgs: 3.8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IRFHE4250DTRPbF; IRFH4255DTRPbF; FDPC8014S;
Introduction Date: February 22, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - AON6922 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
AON6922
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AON6922
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON6922-ND 1144985-AON6922 AON6922
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6922 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Package Type 8-WDFN Exposed Pad SOT3
Unlock Full Specs
to access all available technical data

Similar Products

100V 35A MOSFET Transistor - 278-AUIRFU540Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 91 milliwatts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details