Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017101-AON6884
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 9A
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 1950pF @ 20V
Maximum Rds On at Id,Vgs: 11.3 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 40V 9A 8DFN Product overview: AON6884 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6884 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 40V 9A 1.6W Surface Mount 8-DFN (5x6)
MOSFET 2N-CH 40V 9A 8DFN
MOSFET 2N-CH 40V 9A DFN5X6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1017101-AON6884 | 289-AON6884 | AON6884-ND | AON6884 | AON6884 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6884 | 40V 9A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | ||
| PD | 1600 milliwatts | 21000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-DFN (5x6) | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads |