Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON6816

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 17A 2.8W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 17A 2.8W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1499-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1499-2-ND
FET, MOSFET Arrays 785-1499-2-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 17A 2.8W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Dual) Common Drain 30V 17A 2.8W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 785-1499-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1499-6-ND
FET, MOSFET Arrays 785-1499-6-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 17A 2.8W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Dual) Common Drain 30V 17A 2.8W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 785-1499-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1499-1-ND
FET, MOSFET Arrays 785-1499-1-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 17A 2.8W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Dual) Common Drain 30V 17A 2.8W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 17A MOSFET Transistor
289-AON6816
30V 17A MOSFET Transistor 289-AON6816
MOSFET 2N-CH 30V 17A 8DFN Product overview: AON6816 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6816 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 17A 8DFN Product overview: AON6816 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6816 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6816 - 1017100-AON6816 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6816
1017100-AON6816
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6816 1017100-AON6816
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017100-AON6816 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Maximum Power Dissipation: 2.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1540pF @ 15V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017100-AON6816
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Maximum Power Dissipation: 2.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1540pF @ 15V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6816 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6816
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6816
MOSFET 2N-CH 30V 17A 8DFN

MOSFET 2N-CH 30V 17A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1499-2-ND 289-AON6816 1017100-AON6816 AON6816
Product Name FET, MOSFET Arrays 30V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6816 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerSMD, Flat Leads Tape & Reel (TR) SOT3; 8-DFN (5x6)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2800 milliwatts 2800 milliwatts
Unlock Full Specs
to access all available technical data