Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AON6704L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180558-AON6704L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6704L Alternative Parts (Cross-Reference): RJK03C0DPA-00-J5A; RJK03M0DPA-00-J5A; RJK0346DPA-01-J0B; RJK03M0DPA-00#J5A; Introduction Date: January 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180558-AON6704L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6704L Alternative Parts (Cross-Reference): RJK03C0DPA-00-J5A; RJK03M0DPA-00-J5A; RJK0346DPA-01-J0B; RJK03M0DPA-00#J5A; Introduction Date: January 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180558-AON6704L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180558-AON6704L
Discrete Semiconductor Products 180558-AON6704L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180558-AON6704L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6704L Alternative Parts (Cross-Reference): RJK03C0DPA-00-J5A; RJK03M0DPA-00-J5A; RJK0346DPA-01-J0B; RJK03M0DPA-00#J5A; Introduction Date: January 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180558-AON6704L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AON6704L
Alternative Parts (Cross-Reference): RJK03C0DPA-00-J5A; RJK03M0DPA-00-J5A; RJK0346DPA-01-J0B; RJK03M0DPA-00#J5A;
Introduction Date: January 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180558-AON6704L
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, dual N-channel Trench MOSFET - 2N7002AKS-QH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
MOSFETs - 2060060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot26
View Details
FET, MOSFET Arrays - AUIRF9952Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers