Alpha & Omega Semiconductor, Ltd. 30V 29A MOSFET Transistor AON6566

Description
MOSFET N CH 30V 29A 8DFN Product overview: AON6566 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6566 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 30V 29A 8DFN Product overview: AON6566 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6566 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 29A MOSFET Transistor
278-AON6566
30V 29A MOSFET Transistor 278-AON6566
MOSFET N CH 30V 29A 8DFN Product overview: AON6566 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6566 can be used for catalog matching and distributor lookup.

MOSFET N CH 30V 29A 8DFN Product overview: AON6566 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6566 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AON6566-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6566-ND
Single FETs, MOSFETs AON6566-ND
N-Channel 30V 29A (Ta), 32A (Tc) 6W (Ta), 25W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 29A (Ta), 32A (Tc) 6W (Ta), 25W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6566 - 1017081-AON6566 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6566
1017081-AON6566
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6566 1017081-AON6566
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017081-AON6566 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 29A (Ta), 32A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1550pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017081-AON6566
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 29A (Ta), 32A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 1550pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6566 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6566
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6566
MOSFET N CH 30V 29A 8DFN

MOSFET N CH 30V 29A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON6566 AON6566-ND 1017081-AON6566 AON6566
Product Name 30V 29A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6566 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 6000 milliwatts 6000 to 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data