Alpha & Omega Semiconductor, Ltd. 30V 29A 32A MOSFET Transistor AON6562

Description
MOSFET N-CH 30V 29A/32A 8DFN Product overview: AON6562 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6562 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 30V 29A/32A 8DFN Product overview: AON6562 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6562 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 29A 32A MOSFET Transistor
278-AON6562
30V 29A 32A MOSFET Transistor 278-AON6562
MOSFET N-CH 30V 29A/32A 8DFN Product overview: AON6562 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6562 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 29A/32A 8DFN Product overview: AON6562 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6562 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - AON6562 - 803604-AON6562 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AON6562
803604-AON6562
FETs - Single - AON6562 803604-AON6562
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 803604-AON6562 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-DFN (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-VDFN Exposed Pad Power Dissipation (Maximum): 6W , 25W (Tc) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 5mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 33nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1550pF at 15V Current - Continuous Drain (Id) at 25°C: 29A , 32A (Tc) Vgs(th) (Maximum) at Id: 2.4V at 250μA Maximum Vgs: ±20V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 803604-AON6562
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-DFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-VDFN Exposed Pad
Power Dissipation (Maximum): 6W , 25W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 5mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 33nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1550pF at 15V
Current - Continuous Drain (Id) at 25°C: 29A , 32A (Tc)
Vgs(th) (Maximum) at Id: 2.4V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6562 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6562
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6562
MOSFET N-CH 30V 29A/32A 8DFN

MOSFET N-CH 30V 29A/32A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON6562 803604-AON6562 AON6562
Product Name 30V 29A 32A MOSFET Transistor FETs - Single - AON6562 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 6000 milliwatts 6000 to 25000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB40N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers