Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6444L

Description
81A (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
81A (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON6444L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6444L-ND
Single FETs, MOSFETs AON6444L-ND
81A (Tc) Surface Mount 8-DFN (5x6)

81A (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6444L - 180553-AON6444L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6444L
180553-AON6444L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6444L 180553-AON6444L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180553-AON6444L Packaging: AMMO PACKAGE Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-DFN (5x6) Dimension: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180553-AON6444L
Packaging: AMMO PACKAGE
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-DFN (5x6)
Dimension: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
278-AON6444L
60V MOSFET Transistor 278-AON6444L
MOSFET N-CH 60V 8DFN Product overview: AON6444L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6444L can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 8DFN Product overview: AON6444L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6444L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6444L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6444L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6444L
MOSFET N-CH 60V 8DFN

MOSFET N-CH 60V 8DFN

Supplier's Site
Single FETs, MOSFETs - AON6444L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON6444L
Single FETs, MOSFETs AON6444L
MOSFET N-CH 60V 8DFN

MOSFET N-CH 60V 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AON6444L-ND 180553-AON6444L 278-AON6444L AON6444L AON6444L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6444L 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) Tape & Reel (TR) 8-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data