Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017042-AON6292
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 7.3W (Ta), 156W (Tc)
Family Name: AON6292
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 24A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 3.4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 3830pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): BSC060N10NS3G; SiR870DP-T1-GE3; FDMS86152;
Introduction Date: October 25, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
N-Channel 100V 24A (Ta), 85A (Tc) 7.3W (Ta), 156W (Tc) Surface Mount 8-DFN (5x6)
MOSFET N-CH 100V 24A/85A 8DFN Product overview: AON6292 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 24A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 24A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6292 can be used for catalog matching and distributor lookup.
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET N-CH 100V 24A/85A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1017042-AON6292 | AON6292-ND | 278-AON6292 | AON6292 | AON6292 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6292 | Single FETs, MOSFETs | 100V 24A 85A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||
| PD | 7300 to 156000 milliwatts | 7300 milliwatts | 7300 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3; 8-DFN (5x6) | 8-PowerSMD, Flat Leads | Tape & Reel (TR) | 8-PowerSMD, Flat Leads |