Alpha & Omega Semiconductor, Ltd. 40V 35A 85A MOSFET Transistor AON6232A

Description
MOSFET N-CH 40V 35A/85A 8DFN Product overview: AON6232A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 35A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6232A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 35A/85A 8DFN Product overview: AON6232A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 35A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6232A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 35A 85A MOSFET Transistor
278-AON6232A
40V 35A 85A MOSFET Transistor 278-AON6232A
MOSFET N-CH 40V 35A/85A 8DFN Product overview: AON6232A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 35A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6232A can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 35A/85A 8DFN Product overview: AON6232A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 35A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6232A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6232A - 1017028-AON6232A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6232A
1017028-AON6232A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6232A 1017028-AON6232A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017028-AON6232A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.2W (Ta), 113.5W (Tc) Family Name: AON6232A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 35A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 3250pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.9 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): TSM033NB04LCR-UA RLG; TSM028N04PQ56 RLG; SM033NB04LCR RLG; TSM033NB04CR RLG; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017028-AON6232A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.2W (Ta), 113.5W (Tc)
Family Name: AON6232A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 35A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 3250pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.9 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): TSM033NB04LCR-UA RLG; TSM028N04PQ56 RLG; SM033NB04LCR RLG; TSM033NB04CR RLG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 785-1738-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1738-2-ND
Single FETs, MOSFETs 785-1738-2-ND
N-Channel 40V 35A (Ta), 85A (Tc) 6.2W (Ta), 113.5W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 40V 35A (Ta), 85A (Tc) 6.2W (Ta), 113.5W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6232A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6232A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6232A
MOSFET N-CH 40V 35A/85A 8DFN

MOSFET N-CH 40V 35A/85A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AON6232A 1017028-AON6232A 785-1738-2-ND AON6232A
Product Name 40V 35A 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6232A Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 6200 milliwatts 6200 to 113500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads 3250 pF @ 20 V
Unlock Full Specs
to access all available technical data