MOSFET N-CH 40V 100A 8DFN Product overview: AON6144 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6144 can be used for catalog matching and distributor lookup.
N-Channel 40V 100A (Tc) 78W (Tc) Surface Mount 8-DFN (5x6)
N-Channel 40V 100A (Tc) 78W (Tc) Surface Mount 8-DFN (5x6)
N-Channel 40V 100A (Tc) 78W (Tc) Surface Mount 8-DFN (5x6)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 849666-AON6144
Features: 40 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 800-3746-1, 800-3746-6, 800-3746-2
MOSFET N-CH 40V 100A 8DFN
40V 100A 78W 2.4mΩ@10V,20A 2.4V@250uA N Channel DFN-8(5.6x5.2) MOSFETs ROHS
MOSFET N-CH 40V 100A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AON6144 | 800-3746-1-ND | 849666-AON6144 | AON6144 | AON6144 | AON6144 |
| Product Name | 40V 100A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6144 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||
| PD | 6200 milliwatts | 78000 milliwatts | 78000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | SOT3 | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads |