Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802B AON5802B

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 108281-AON5802B Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x5) Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1150pF @ 15V Maximum Rds On at Id,Vgs: 19 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 108281-AON5802B Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x5) Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1150pF @ 15V Maximum Rds On at Id,Vgs: 19 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802B - 108281-AON5802B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802B
108281-AON5802B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802B 108281-AON5802B
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 108281-AON5802B Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x5) Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1150pF @ 15V Maximum Rds On at Id,Vgs: 19 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 108281-AON5802B
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x5)
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1150pF @ 15V
Maximum Rds On at Id,Vgs: 19 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - AON5802B-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON5802B-ND
FET, MOSFET Arrays AON5802B-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 7.2A 1.6W Surface Mount 6-DFN-EP (2x5)

Mosfet Array 2 N-Channel (Dual) Common Drain 30V 7.2A 1.6W Surface Mount 6-DFN-EP (2x5)

Buy Now Datasheet
Singapore, Singapore
30V 7.2A MOSFET Transistor
289-AON5802B
30V 7.2A MOSFET Transistor 289-AON5802B
MOSFET 2N-CH 30V 7.2A 6DFN Product overview: AON5802B from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802B can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7.2A 6DFN Product overview: AON5802B from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON5802B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON5802B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON5802B
MOSFET 2N-CH 30V 7.2A 6DFN

MOSFET 2N-CH 30V 7.2A 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 108281-AON5802B AON5802B-ND 289-AON5802B AON5802B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802B FET, MOSFET Arrays 30V 7.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 30 volts
PD 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRFS3004TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 1.17 kS
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - JFETs - UJ3N065025K3S - Acme Chip Technology Co., Limited
Specs
Package Type 33 mOhms
Packing Method Tube; Tube
View Details
3 suppliers