Alpha & Omega Semiconductor, Ltd. Hard To Find - AON4604 AON4604

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144974-AON4604 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144974-AON4604 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AON4604 - 1144974-AON4604 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AON4604
1144974-AON4604
Hard To Find - AON4604 1144974-AON4604
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144974-AON4604 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144974-AON4604
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144974-AON4604
Product Name Hard To Find - AON4604
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details