Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON4407

Description
P-Channel 12V 9A (Ta) 2.5W (Ta) Surface Mount 8-DFN (3x2)
Request a Quote Datasheet
Description
P-Channel 12V 9A (Ta) 2.5W (Ta) Surface Mount 8-DFN (3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1571-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1571-2-ND
Single FETs, MOSFETs 785-1571-2-ND
P-Channel 12V 9A (Ta) 2.5W (Ta) Surface Mount 8-DFN (3x2)

P-Channel 12V 9A (Ta) 2.5W (Ta) Surface Mount 8-DFN (3x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4407 - 108597-AON4407 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4407
108597-AON4407
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4407 108597-AON4407
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 108597-AON4407 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 2100pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 20 mOhm @ 9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 108597-AON4407
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 2100pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 20 mOhm @ 9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON4407 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON4407
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON4407
MOSFET P-CH 12V 9A 8DFN

MOSFET P-CH 12V 9A 8DFN

Supplier's Site
Single FETs, MOSFETs - AON4407 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON4407
Single FETs, MOSFETs AON4407
MOSFET P-CH 12V 9A 8DFN

MOSFET P-CH 12V 9A 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1571-2-ND 108597-AON4407 AON4407 AON4407
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4407 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type 8-SMD, Flat Leads SOT3; 8-DFN (3x2) 8-SMD, Flat Lead 8-SMD, Flat Lead
V(BR)DSS 12 volts 12 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data