Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON3414

Description
N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)
Request a Quote Datasheet
Description
N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1725-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1725-2-ND
Single FETs, MOSFETs 785-1725-2-ND
N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)

N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1725-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1725-1-ND
Single FETs, MOSFETs 785-1725-1-ND
N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)

N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1725-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1725-6-ND
Single FETs, MOSFETs 785-1725-6-ND
N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)

N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
30V 10.5A MOSFET Transistor
278-AON3414
30V 10.5A MOSFET Transistor 278-AON3414
MOSFET N-CH 30V 10.5A 8DFN Product overview: AON3414 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON3414 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10.5A 8DFN Product overview: AON3414 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON3414 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3414 - 1017018-AON3414 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3414
1017018-AON3414
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3414 1017018-AON3414
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017018-AON3414 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (2.9x2.3) Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 690pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017018-AON3414
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (2.9x2.3)
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.5A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 690pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON3414 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON3414
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON3414
MOSFET N-CH 30V 10.5A 8DFN

MOSFET N-CH 30V 10.5A 8DFN

Supplier's Site
Single FETs, MOSFETs - AON3414 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON3414
Single FETs, MOSFETs AON3414
MOSFET N-CH 30V 10.5A 8DFN

MOSFET N-CH 30V 10.5A 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1725-2-ND 278-AON3414 1017018-AON3414 AON3414 AON3414
Product Name Single FETs, MOSFETs 30V 10.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3414 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-SMD, Flat Leads Tape & Reel (TR) SOT3; 8-DFN (2.9x2.3) 8-SMD, Flat Lead 8-SMD, Flat Lead
PD 3100 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data