Alpha & Omega Semiconductor, Ltd. 20V 3A MOSFET Transistor AON2801L

Description
MOSFET 2P-CH 20V 3A DFN2X2-6L Product overview: AON2801L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON2801L can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 2P-CH 20V 3A DFN2X2-6L Product overview: AON2801L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON2801L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3A MOSFET Transistor
285-AON2801L
20V 3A MOSFET Transistor 285-AON2801L
MOSFET 2P-CH 20V 3A DFN2X2-6L Product overview: AON2801L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON2801L can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3A DFN2X2-6L Product overview: AON2801L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON2801L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2801L - 094443-AON2801L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2801L
094443-AON2801L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2801L 094443-AON2801L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 094443-AON2801L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN (2x2) Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.5nC @ 4.5V Max Input Capacitance: 700pF @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 3A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 094443-AON2801L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN (2x2)
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.5nC @ 4.5V
Max Input Capacitance: 700pF @ 10V
Maximum Rds On at Id,Vgs: 120 mOhm @ 3A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-AON2801L 094443-AON2801L
Product Name 20V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2801L
PD 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Reel - TR SOT3; 6-DFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 568-6218-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
View Details
4 suppliers
MOSFETs - 1333320P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type PowerDI3333
View Details
 - 2EDN7524FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details