Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON2800

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.5A 1.5W Surface Mount 6-DFN (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.5A 1.5W Surface Mount 6-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AON2800-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON2800-ND
FET, MOSFET Arrays AON2800-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.5A 1.5W Surface Mount 6-DFN (2x2)

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 4.5A 1.5W Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Singapore, Singapore
20V 4.5A MOSFET Transistor
289-AON2800
20V 4.5A MOSFET Transistor 289-AON2800
MOSFET 2N-CH 20V 4.5A 6DFN Product overview: AON2800 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2800 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 4.5A 6DFN Product overview: AON2800 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2800 - 078168-AON2800 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2800
078168-AON2800
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2800 078168-AON2800
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078168-AON2800 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 435pF @ 10V Maximum Rds On at Id,Vgs: 47 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): FDMA1024NZ; PMDPB28UN; PMDPB28UN,115; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078168-AON2800
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 435pF @ 10V
Maximum Rds On at Id,Vgs: 47 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): FDMA1024NZ; PMDPB28UN; PMDPB28UN,115;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2800
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2800
MOSFET 2N-CH 20V 4.5A 6DFN

MOSFET 2N-CH 20V 4.5A 6DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON2800-ND 289-AON2800 078168-AON2800 AON2800
Product Name FET, MOSFET Arrays 20V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2800 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-WDFN Exposed Pad Tape & Reel (TR) SOT3; 6-DFN-EP (2x2)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data