Alpha & Omega Semiconductor, Ltd. P-Channel Schottky MOSFET Transistor AON2701L

Description
P-Channel Enhancement Mode Field Effect Transistor with Schottky Diode Product overview: AON2701L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Schottky. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON2701L can be used for catalog matching and distributor lookup.
Request a Quote
Description
P-Channel Enhancement Mode Field Effect Transistor with Schottky Diode Product overview: AON2701L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Schottky. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON2701L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Schottky MOSFET Transistor
285-AON2701L
P-Channel Schottky MOSFET Transistor 285-AON2701L
P-Channel Enhancement Mode Field Effect Transistor with Schottky Diode Product overview: AON2701L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Schottky. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON2701L can be used for catalog matching and distributor lookup.

P-Channel Enhancement Mode Field Effect Transistor with Schottky Diode Product overview: AON2701L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Schottky. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON2701L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2701L - 1144969-AON2701L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2701L
1144969-AON2701L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2701L 1144969-AON2701L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144969-AON2701L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144969-AON2701L
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-AON2701L 1144969-AON2701L
Product Name P-Channel Schottky MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2701L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 75A MOSFET Transistor - 278-AUIRF3205 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details