Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON1611 AON1611

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 143282-AON1611 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN (1.6x1.6) Dimension: 6-PowerUFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 550pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 58 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 143282-AON1611 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN (1.6x1.6) Dimension: 6-PowerUFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 550pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 58 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON1611 - 143282-AON1611 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON1611
143282-AON1611
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON1611 143282-AON1611
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 143282-AON1611 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN (1.6x1.6) Dimension: 6-PowerUFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 550pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 58 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 143282-AON1611
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN (1.6x1.6)
Dimension: 6-PowerUFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 550pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 58 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 4A MOSFET Transistor
278-AON1611
20V 4A MOSFET Transistor 278-AON1611
MOSFET P-CH 20V 4A 6DFN Product overview: AON1611 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON1611 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4A 6DFN Product overview: AON1611 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON1611 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1488-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1488-2-ND
Single FETs, MOSFETs 785-1488-2-ND
P-Channel 20V 4A (Ta) 1.8W (Ta) Surface Mount 6-DFN (1.6x1.6)

P-Channel 20V 4A (Ta) 1.8W (Ta) Surface Mount 6-DFN (1.6x1.6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON1611 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON1611
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON1611
MOSFET P-CH 20V 4A 6DFN

MOSFET P-CH 20V 4A 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 143282-AON1611 278-AON1611 785-1488-2-ND AON1611
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON1611 20V 4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7316QTR - 1020725-AUIRF7316QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
6 suppliers