AOM015V65X2 is a 650V silicon carbide power MOSFET in a TO-247-4L package, designed for high-efficiency switching applications such as EV charging, solar inverters, and motor drives. It features a typical on-resistance of 15 mΩ at 25°C, a continuous drain current of 67 A at 100°C case temperature, and a pulsed drain current rating of 200 A. The device has a junction-to-case thermal resistance of 0.48 °C/W and is rated for a junction temperature range of -55°C to 175°C. It is 100% UIS tested and has a gate-source voltage operating range of -5 V to +15 V. The package dimensions are defined with lead spacing of 2.54 mm BSC and overall dimensions of 20.95 mm × 15.92 mm. It meets industry standards for thermal and electrical performance under high-temperature operation.
650V SILICON CARBIDE MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AOM015V65X2-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |