N-Channel 40V 14A (Ta), 69A (Tc) 2.1W (Ta), 68W (Tc) Surface Mount UltraSO-8™
MOSFET N-CH 40V 14A/69A ULTRASO8 Product overview: AOL1242 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1242 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 14A/69A ULTRASO8
MOSFET N-CH 40V 14A/69A ULTRASO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1389-2-ND | 278-AOL1242 | AOL1242 | AOL1242 |
| Product Name | Single FETs, MOSFETs | 40V 14A 69A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 3-PowerSMD, Flat Leads | Tape & Reel (TR) | 3-PowerSMD, Flat Leads | SO-8; 3-PowerSMD, Flat Leads |
| PD | 2100 milliwatts | 2100 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |