Alpha & Omega Semiconductor, Ltd. 600V 30A IGBT Transistor AOKS30B60D1

Description
IGBT 600V 30A TO247 Product overview: AOKS30B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOKS30B60D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 30A TO247 Product overview: AOKS30B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOKS30B60D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 30A IGBT Transistor
279-AOKS30B60D1
600V 30A IGBT Transistor 279-AOKS30B60D1
IGBT 600V 30A TO247 Product overview: AOKS30B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOKS30B60D1 can be used for catalog matching and distributor lookup.

IGBT 600V 30A TO247 Product overview: AOKS30B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOKS30B60D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOKS30B60D1 - 1144956-AOKS30B60D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOKS30B60D1
1144956-AOKS30B60D1
IGBTs - Single - AOKS30B60D1 1144956-AOKS30B60D1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144956-AOKS30B60D1 Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 96A Switching Energy: 1.1mJ (on), 240μJ (off) Input Type: Standard Gate Charge: 34nC Test Condition: 400V, 30A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Maximum Power: 208W Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 30A Td (on/off) at 25°C: 20ns/58ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144956-AOKS30B60D1
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 96A
Switching Energy: 1.1mJ (on), 240μJ (off)
Input Type: Standard
Gate Charge: 34nC
Test Condition: 400V, 30A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)
Maximum Power: 208W
Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 30A
Td (on/off) at 25°C: 20ns/58ns

Buy Now
Single IGBTs - 785-1758-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1758-ND
Single IGBTs 785-1758-ND
IGBT 600V 60A 208W Through Hole TO-247

IGBT 600V 60A 208W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOKS30B60D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOKS30B60D1
Discrete Semiconductor Products - Transistors - IGBTs AOKS30B60D1
IGBT 600V 30A TO247

IGBT 600V 30A TO247

Supplier's Site
IGBT 600V 30A TO247 - 62-AOKS30B60D1 - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 30A TO247
62-AOKS30B60D1
IGBT 600V 30A TO247 62-AOKS30B60D1
IGBT 600V 30A TO247

IGBT 600V 30A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOKS30B60D1 1144956-AOKS30B60D1 785-1758-ND AOKS30B60D1 62-AOKS30B60D1
Product Name 600V 30A IGBT Transistor IGBTs - Single - AOKS30B60D1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 30A TO247
PD 208 milliwatts 208000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data