Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOK8N80L

Description
N-Channel 800V 7.4A (Tc) 245W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 800V 7.4A (Tc) 245W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1450-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1450-5-ND
Single FETs, MOSFETs 785-1450-5-ND
N-Channel 800V 7.4A (Tc) 245W (Tc) Through Hole TO-247

N-Channel 800V 7.4A (Tc) 245W (Tc) Through Hole TO-247

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOK8N80L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOK8N80L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 785-1450-5-ND AOK8N80L
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details