Alpha & Omega Semiconductor, Ltd. 600V 150A 500W IGBT Transistor AOK75B60D1

Description
IGBT 600V 150A 500W TO247 Product overview: AOK75B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 500W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK75B60D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 150A 500W TO247 Product overview: AOK75B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 500W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK75B60D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 150A 500W IGBT Transistor
279-AOK75B60D1
600V 150A 500W IGBT Transistor 279-AOK75B60D1
IGBT 600V 150A 500W TO247 Product overview: AOK75B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 500W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK75B60D1 can be used for catalog matching and distributor lookup.

IGBT 600V 150A 500W TO247 Product overview: AOK75B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 500W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK75B60D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 785-1701-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1701-5-ND
Single IGBTs 785-1701-5-ND
IGBT 600V 150A 500W Through Hole TO-247

IGBT 600V 150A 500W Through Hole TO-247

Buy Now Datasheet
IGBTs - Single - AOK75B60D1 - 812211-AOK75B60D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK75B60D1
812211-AOK75B60D1
IGBTs - Single - AOK75B60D1 812211-AOK75B60D1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 812211-AOK75B60D1 Packaging: Tube Mounting Style: Through Hole Power - Max: 500W Reverse Recovery Time (trr): 147ns Current - Collector Pulsed (Icm): 290A Switching Energy: 3.7mJ (on), 1.3mJ (off) Input Type: Standard Gate Charge: 118nC Test Condition: 400V, 75A, 4Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 150A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 75A Td (on/off) at 25°C: 33ns/84ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 812211-AOK75B60D1
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 500W
Reverse Recovery Time (trr): 147ns
Current - Collector Pulsed (Icm): 290A
Switching Energy: 3.7mJ (on), 1.3mJ (off)
Input Type: Standard
Gate Charge: 118nC
Test Condition: 400V, 75A, 4Ohm, 15V
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 150A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 75A
Td (on/off) at 25°C: 33ns/84ns

Buy Now
Single IGBTs - AOK75B60D1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
AOK75B60D1
Single IGBTs AOK75B60D1
IGBT 600V 150A 500W TO247

IGBT 600V 150A 500W TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK75B60D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK75B60D1
Discrete Semiconductor Products - Transistors - IGBTs AOK75B60D1
IGBT 600V 150A 500W TO247

IGBT 600V 150A 500W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOK75B60D1 785-1701-5-ND 812211-AOK75B60D1 AOK75B60D1 AOK75B60D1
Product Name 600V 150A 500W IGBT Transistor Single IGBTs IGBTs - Single - AOK75B60D1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIKW20N60CTXKSA1 - 860802-AIKW20N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
7 suppliers
IGBTs - Single - RJP4046DPP-90#T2F - 891799-RJP4046DPP-90#T2F - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT - 69920315 - Radwell International
Fuji Electric Corp. of America
View Details