MOSFET N-CH 300V 60A TO247 Product overview: AOK60N30L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK60N30L can be used for catalog matching and distributor lookup.
N-Channel 300V 60A (Tc) 658W (Tc) Through Hole TO-247
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016980-AOK60N30L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 658W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 106nC @ 10V
Max Input Capacitance: 5330pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 56 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Quantity per package: 240
MOSFET N-CH 300V 60A TO247
MOSFET N-CH 300V 60A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AOK60N30L | 785-1449-5-ND | 1016980-AOK60N30L | AOK60N30L | AOK60N30L |
| Product Name | 300V 60A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK60N30L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 658000 milliwatts | 658000 milliwatts | 658000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-247; TO-247-3 | TO-247; SOT3; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |