300V,60A N-Channel MOSFET Product overview: AOK60N30 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOK60N30 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144955-AOK60N30
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-AOK60N30 | 1144955-AOK60N30 |
| Product Name | N-Channel 300V 60A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK60N30 |
| Package Type | SOT3 |