Manufacturer: Alpha & Omega Semiconductor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045139-AOK60B65H2AL
Forward Voltage: 1.88 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Collector Emitter Voltage (VCEO): 650 V
Collector Emitter Saturation Voltage: 1.95 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1045139-AOK60B65H2AL |
| Product Name | OEM Parts - OEM Parts (A - B) - AOK60B65H2AL |