Alpha & Omega Semiconductor, Ltd. 650V 50A IGBT Transistor AOK50B65M2

Description
IGBT 650V 50A TO247 Product overview: AOK50B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK50B65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 50A TO247 Product overview: AOK50B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK50B65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 50A IGBT Transistor
279-AOK50B65M2
650V 50A IGBT Transistor 279-AOK50B65M2
IGBT 650V 50A TO247 Product overview: AOK50B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK50B65M2 can be used for catalog matching and distributor lookup.

IGBT 650V 50A TO247 Product overview: AOK50B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK50B65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 785-1756-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1756-ND
Single IGBTs 785-1756-ND
IGBT 650V 100A 500W Through Hole TO-247

IGBT 650V 100A 500W Through Hole TO-247

Buy Now Datasheet
IGBTs - Single - AOK50B65M2 - 808749-AOK50B65M2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK50B65M2
808749-AOK50B65M2
IGBTs - Single - AOK50B65M2 808749-AOK50B65M2
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 808749-AOK50B65M2 Packaging: Tube Mounting Style: Through Hole Power - Max: 500W Reverse Recovery Time (trr): 327ns Current - Collector Pulsed (Icm): 150A Switching Energy: 2.09mJ (on), 1.03mJ (off) Input Type: Standard Gate Charge: 102nC Test Condition: 400V, 50A, 6Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 100A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 50A Td (on/off) at 25°C: 46ns/182ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 808749-AOK50B65M2
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 500W
Reverse Recovery Time (trr): 327ns
Current - Collector Pulsed (Icm): 150A
Switching Energy: 2.09mJ (on), 1.03mJ (off)
Input Type: Standard
Gate Charge: 102nC
Test Condition: 400V, 50A, 6Ohm, 15V
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 50A
Td (on/off) at 25°C: 46ns/182ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - AOK50B65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK50B65M2
Discrete Semiconductor Products - Transistors - IGBTs AOK50B65M2
IGBT 650V 50A TO247

IGBT 650V 50A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOK50B65M2 785-1756-ND 808749-AOK50B65M2 AOK50B65M2
Product Name 650V 50A IGBT Transistor Single IGBTs IGBTs - Single - AOK50B65M2 Discrete Semiconductor Products - Transistors - IGBTs
PD 500 milliwatts
Unlock Full Specs
to access all available technical data