Alpha & Omega Semiconductor, Ltd. IGBTs - Single - AOK50B65H1 AOK50B65H1

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 811204-AOK50B65H1 Mounting Style: Through Hole Power - Max: 375W Reverse Recovery Time (trr): 261ns Current - Collector Pulsed (Icm): 150A Switching Energy: 1.92mJ (on), 850μJ (off) Input Type: Standard Gate Charge: 76nC Test Condition: 400V, 50A, 6Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 100A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 50A Td (on/off) at 25°C: 37ns/141ns
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 811204-AOK50B65H1 Mounting Style: Through Hole Power - Max: 375W Reverse Recovery Time (trr): 261ns Current - Collector Pulsed (Icm): 150A Switching Energy: 1.92mJ (on), 850μJ (off) Input Type: Standard Gate Charge: 76nC Test Condition: 400V, 50A, 6Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 100A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 50A Td (on/off) at 25°C: 37ns/141ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - AOK50B65H1 - 811204-AOK50B65H1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK50B65H1
811204-AOK50B65H1
IGBTs - Single - AOK50B65H1 811204-AOK50B65H1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 811204-AOK50B65H1 Mounting Style: Through Hole Power - Max: 375W Reverse Recovery Time (trr): 261ns Current - Collector Pulsed (Icm): 150A Switching Energy: 1.92mJ (on), 850μJ (off) Input Type: Standard Gate Charge: 76nC Test Condition: 400V, 50A, 6Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 100A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 50A Td (on/off) at 25°C: 37ns/141ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 811204-AOK50B65H1
Mounting Style: Through Hole
Power - Max: 375W
Reverse Recovery Time (trr): 261ns
Current - Collector Pulsed (Icm): 150A
Switching Energy: 1.92mJ (on), 850μJ (off)
Input Type: Standard
Gate Charge: 76nC
Test Condition: 400V, 50A, 6Ohm, 15V
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 50A
Td (on/off) at 25°C: 37ns/141ns

Buy Now
Single IGBTs - AOK50B65H1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOK50B65H1-ND
Single IGBTs AOK50B65H1-ND
IGBT 650V 100A 375W Through Hole TO-247

IGBT 650V 100A 375W Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
650V 50A IGBT Transistor
279-AOK50B65H1
650V 50A IGBT Transistor 279-AOK50B65H1
IGBT 650V 50A TO-247 Product overview: AOK50B65H1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK50B65H1 can be used for catalog matching and distributor lookup.

IGBT 650V 50A TO-247 Product overview: AOK50B65H1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK50B65H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs - Single
AOK50B65H1
Discrete Semiconductor Products - Transistors - IGBTs - Single AOK50B65H1
Discrete Semiconductor Products - Transistors - IGBTs - Single

Discrete Semiconductor Products - Transistors - IGBTs - Single

Supplier's Site
Single IGBTs - AOK50B65H1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
AOK50B65H1
Single IGBTs AOK50B65H1
IGBT 650V 50A TO-247

IGBT 650V 50A TO-247

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 811204-AOK50B65H1 AOK50B65H1-ND 279-AOK50B65H1 AOK50B65H1 AOK50B65H1
Product Name IGBTs - Single - AOK50B65H1 Single IGBTs 650V 50A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs
VCES 650 volts
Unlock Full Specs
to access all available technical data