Alpha & Omega Semiconductor, Ltd. 600V 100A 312W IGBT Transistor AOK50B60D1

Description
IGBT 600V 100A 312W TO247 Product overview: AOK50B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 312W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 100A, 312W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK50B60D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 100A 312W TO247 Product overview: AOK50B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 312W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 100A, 312W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK50B60D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 100A 312W IGBT Transistor
279-AOK50B60D1
600V 100A 312W IGBT Transistor 279-AOK50B60D1
IGBT 600V 100A 312W TO247 Product overview: AOK50B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 312W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 100A, 312W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK50B60D1 can be used for catalog matching and distributor lookup.

IGBT 600V 100A 312W TO247 Product overview: AOK50B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 312W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 100A, 312W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK50B60D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 785-1624-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1624-5-ND
Single IGBTs 785-1624-5-ND
IGBT 600V 100A 312W Through Hole TO-247

IGBT 600V 100A 312W Through Hole TO-247

Buy Now Datasheet
IGBTs - Single - AOK50B60D1 - 1144952-AOK50B60D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK50B60D1
1144952-AOK50B60D1
IGBTs - Single - AOK50B60D1 1144952-AOK50B60D1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144952-AOK50B60D1 Series: Alpha IGBT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 312W Reverse Recovery Time (trr): 132ns Current - Collector Pulsed (Icm): 168A Switching Energy: 2.37mJ (on), 500μJ (off) Input Type: Standard Gate Charge: 64nC Td (on/off) @ 25°C: 26ns/68ns Test Condition: 400V, 50A, 6 Ohm, 15V Family Name: AOK50B60D1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 100A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 50A Alternative Parts (Cross-Reference): IXGH50N60B4; STGW50HF60SD; STGW50HF60S; Introduction Date: March 14, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144952-AOK50B60D1
Series: Alpha IGBT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 312W
Reverse Recovery Time (trr): 132ns
Current - Collector Pulsed (Icm): 168A
Switching Energy: 2.37mJ (on), 500μJ (off)
Input Type: Standard
Gate Charge: 64nC
Td (on/off) @ 25°C: 26ns/68ns
Test Condition: 400V, 50A, 6 Ohm, 15V
Family Name: AOK50B60D1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 50A
Alternative Parts (Cross-Reference): IXGH50N60B4; STGW50HF60SD; STGW50HF60S;
Introduction Date: March 14, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK50B60D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK50B60D1
Discrete Semiconductor Products - Transistors - IGBTs AOK50B60D1
IGBT 600V 100A 312W TO247

IGBT 600V 100A 312W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOK50B60D1 785-1624-5-ND 1144952-AOK50B60D1 AOK50B60D1
Product Name 600V 100A 312W IGBT Transistor Single IGBTs IGBTs - Single - AOK50B60D1 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data