Alpha & Omega Semiconductor, Ltd. Single IGBTs AOK40B65M3

Description
IGBT 650V 80A 300W Through Hole TO-247
Request a Quote Datasheet
Description
IGBT 650V 80A 300W Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 785-1755-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1755-ND
Single IGBTs 785-1755-ND
IGBT 650V 80A 300W Through Hole TO-247

IGBT 650V 80A 300W Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
650V 40A IGBT Transistor
279-AOK40B65M3
650V 40A IGBT Transistor 279-AOK40B65M3
IGBT 650V 40A TO247 Product overview: AOK40B65M3 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK40B65M3 can be used for catalog matching and distributor lookup.

IGBT 650V 40A TO247 Product overview: AOK40B65M3 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK40B65M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOK40B65M3 - 804442-AOK40B65M3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK40B65M3
804442-AOK40B65M3
IGBTs - Single - AOK40B65M3 804442-AOK40B65M3
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 804442-AOK40B65M3 Packaging: Tube Mounting Style: Through Hole Power - Max: 300W Reverse Recovery Time (trr): 365ns Current - Collector Pulsed (Icm): 120A Switching Energy: 1.3mJ (on), 500μJ (off) Input Type: Standard Gate Charge: 59nC Test Condition: 400V, 40A, 7.5Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.45V at 15V, 40A Td (on/off) at 25°C: 40ns/125ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 804442-AOK40B65M3
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 300W
Reverse Recovery Time (trr): 365ns
Current - Collector Pulsed (Icm): 120A
Switching Energy: 1.3mJ (on), 500μJ (off)
Input Type: Standard
Gate Charge: 59nC
Test Condition: 400V, 40A, 7.5Ohm, 15V
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.45V at 15V, 40A
Td (on/off) at 25°C: 40ns/125ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - AOK40B65M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK40B65M3
Discrete Semiconductor Products - Transistors - IGBTs AOK40B65M3
IGBT 650V 40A TO247

IGBT 650V 40A TO247

Supplier's Site
IGBT 650V 40A TO247 - 62-AOK40B65M3 - Utmel Electronic Limited
Hong Kong, China
IGBT 650V 40A TO247
62-AOK40B65M3
IGBT 650V 40A TO247 62-AOK40B65M3
IGBT 650V 40A TO247

IGBT 650V 40A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 785-1755-ND 279-AOK40B65M3 804442-AOK40B65M3 AOK40B65M3 62-AOK40B65M3
Product Name Single IGBTs 650V 40A IGBT Transistor IGBTs - Single - AOK40B65M3 Discrete Semiconductor Products - Transistors - IGBTs IGBT 650V 40A TO247
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 Tube TO-247; SOT3
Packing Method Tube Tube Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data