IGBT 650V 80A 260W Through Hole TO-247
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861063-AOK40B65H2AL
Series: Alpha IGBT™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 650 V 80 A 260 W Through Hole TO-247
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: AOK40
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 650V 40A TO-247 Product overview: AOK40B65H2AL from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK40B65H2AL can be used for catalog matching and distributor lookup.
Discrete Semiconductor Products - Transistors - IGBTs - Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | AOK40B65H2AL-ND | 861063-AOK40B65H2AL | 279-AOK40B65H2AL | AOK40B65H2AL |
| Product Name | Single IGBTs | IGBTs - Single - AOK40B65H2AL | 650V 40A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |