Alpha & Omega Semiconductor, Ltd. Single IGBTs AOK40B65H1

Description
IGBT 650V 80A 300W Through Hole TO-247
Request a Quote Datasheet
Description
IGBT 650V 80A 300W Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 785-1754-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1754-ND
Single IGBTs 785-1754-ND
IGBT 650V 80A 300W Through Hole TO-247

IGBT 650V 80A 300W Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
650V 40A IGBT Transistor
279-AOK40B65H1
650V 40A IGBT Transistor 279-AOK40B65H1
IGBT 650V 40A TO247 Product overview: AOK40B65H1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK40B65H1 can be used for catalog matching and distributor lookup.

IGBT 650V 40A TO247 Product overview: AOK40B65H1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK40B65H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOK40B65H1 - 1016975-AOK40B65H1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK40B65H1
1016975-AOK40B65H1
IGBTs - Single - AOK40B65H1 1016975-AOK40B65H1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016975-AOK40B65H1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 346ns Input Type: Standard Gate Charge: 63nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 300W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 1.27mJ (on), 460μJ (off) Turn-on and Turn-off delay time: 41ns/130ns Testing Conditions: 400V, 40A, 7.5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016975-AOK40B65H1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 346ns
Input Type: Standard
Gate Charge: 63nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A
Total Switching Energy(Ets): 1.27mJ (on), 460μJ (off)
Turn-on and Turn-off delay time: 41ns/130ns
Testing Conditions: 400V, 40A, 7.5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK40B65H1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK40B65H1
Discrete Semiconductor Products - Transistors - IGBTs AOK40B65H1
IGBT 650V 40A TO247

IGBT 650V 40A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 785-1754-ND 279-AOK40B65H1 1016975-AOK40B65H1 AOK40B65H1
Product Name Single IGBTs 650V 40A IGBT Transistor IGBTs - Single - AOK40B65H1 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data