Alpha & Omega Semiconductor, Ltd. 600V 80A 278W IGBT Transistor AOK40B60D1

Description
IGBT 600V 80A 278W TO247 Product overview: AOK40B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 278W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 278W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK40B60D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 80A 278W TO247 Product overview: AOK40B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 278W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 278W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK40B60D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 80A 278W IGBT Transistor
279-AOK40B60D1
600V 80A 278W IGBT Transistor 279-AOK40B60D1
IGBT 600V 80A 278W TO247 Product overview: AOK40B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 278W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 278W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK40B60D1 can be used for catalog matching and distributor lookup.

IGBT 600V 80A 278W TO247 Product overview: AOK40B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 278W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 278W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK40B60D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOK40B60D1 - 768554-AOK40B60D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK40B60D1
768554-AOK40B60D1
IGBTs - Single - AOK40B60D1 768554-AOK40B60D1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768554-AOK40B60D1 Series: Alpha IGBT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 278W Reverse Recovery Time (trr): 127ns Current - Collector Pulsed (Icm): 140A Switching Energy: 1.55mJ (on), 300μJ (off) Input Type: Standard Gate Charge: 45nC Td (on/off) @ 25°C: 29ns/74ns Test Condition: 400V, 40A, 7.5 Ohm, 15V Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 40A Alternative Parts (Cross-Reference): IRG4PSC71UDPBF; AOK40B60D1; AOK40B60D; STGW45NC60VD; Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768554-AOK40B60D1
Series: Alpha IGBT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 278W
Reverse Recovery Time (trr): 127ns
Current - Collector Pulsed (Icm): 140A
Switching Energy: 1.55mJ (on), 300μJ (off)
Input Type: Standard
Gate Charge: 45nC
Td (on/off) @ 25°C: 29ns/74ns
Test Condition: 400V, 40A, 7.5 Ohm, 15V
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 40A
Alternative Parts (Cross-Reference): IRG4PSC71UDPBF; AOK40B60D1; AOK40B60D; STGW45NC60VD;
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - 785-1623-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1623-5-ND
Single IGBTs 785-1623-5-ND
IGBT 600V 80A 278W Through Hole TO-247

IGBT 600V 80A 278W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK40B60D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK40B60D1
Discrete Semiconductor Products - Transistors - IGBTs AOK40B60D1
IGBT 600V 80A 278W TO247

IGBT 600V 80A 278W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOK40B60D1 768554-AOK40B60D1 785-1623-5-ND AOK40B60D1
Product Name 600V 80A 278W IGBT Transistor IGBTs - Single - AOK40B60D1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 278 milliwatts
Unlock Full Specs
to access all available technical data