ALPHA & OMEGA SEMICONDUCTOR, LTD.
AOK40B120P1 -- SINGLE IGBTS
Alpha & Omega Semiconductor, Ltd.
Single IGBTs
AOK40B120P1
Description
IGBT 1200V 80A TO-247
Request a Quote
Email Supplier
Datasheet
Description
IGBT 1200V 80A TO-247
Request a Quote
Email Supplier
Datasheet
Suppliers
Discrete Semiconductor Products - Transistors - IGBTs
AOK40B120P1
Supplier's Site
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
785-AOK40B120P1-ND |
AOK40B120P1 |
|
Product Name
|
Single IGBTs |
Discrete Semiconductor Products - Transistors - IGBTs |
|
TJ
|
-55 to 175 C (-67 to 347 F)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
VCES
600 volts
IC(max)
85 amps
Switching Speed
20 kHz
View Details