Alpha & Omega Semiconductor, Ltd. Single IGBTs AOK40B120M1

Description
IGBT 1200V 80A 600W Through Hole TO-247
Request a Quote Datasheet
Description
IGBT 1200V 80A 600W Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - AOK40B120M1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOK40B120M1-ND
Single IGBTs AOK40B120M1-ND
IGBT 1200V 80A 600W Through Hole TO-247

IGBT 1200V 80A 600W Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
1200V 40A IGBT Transistor
279-AOK40B120M1
1200V 40A IGBT Transistor 279-AOK40B120M1
IGBT 1200V 40A TO-247 Product overview: AOK40B120M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK40B120M1 can be used for catalog matching and distributor lookup.

IGBT 1200V 40A TO-247 Product overview: AOK40B120M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK40B120M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOK40B120M1 - 861062-AOK40B120M1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK40B120M1
861062-AOK40B120M1
IGBTs - Single - AOK40B120M1 861062-AOK40B120M1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861062-AOK40B120M1 Series: Alpha IGBT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 1200 V 80 A 600 W Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: AOK40 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861062-AOK40B120M1
Series: Alpha IGBT™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 1200 V 80 A 600 W Through Hole TO-247
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: AOK40
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs - Single
AOK40B120M1
Discrete Semiconductor Products - Transistors - IGBTs - Single AOK40B120M1
Discrete Semiconductor Products - Transistors - IGBTs - Single

Discrete Semiconductor Products - Transistors - IGBTs - Single

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number AOK40B120M1-ND 279-AOK40B120M1 861062-AOK40B120M1 AOK40B120M1
Product Name Single IGBTs 1200V 40A IGBT Transistor IGBTs - Single - AOK40B120M1 Discrete Semiconductor Products - Transistors - IGBTs - Single
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 1251115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details
IGBTs - Single - IRGP4620DPBF - 875217-IRGP4620DPBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 32 A 140 W Through Hole TO-247AC
View Details
Discrete IGBT Modules - XS series (7th-Gen) Model: FGW40XS65 - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 40 amps
Switching Speed 20 kHz
View Details
Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers