Alpha & Omega Semiconductor, Ltd. 650V 30A IGBT Transistor AOK30B65M2

Description
IGBT 650V 30A TO247 Product overview: AOK30B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 30A TO247 Product overview: AOK30B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 30A IGBT Transistor
279-AOK30B65M2
650V 30A IGBT Transistor 279-AOK30B65M2
IGBT 650V 30A TO247 Product overview: AOK30B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B65M2 can be used for catalog matching and distributor lookup.

IGBT 650V 30A TO247 Product overview: AOK30B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1045138-AOK30B65M2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1045138-AOK30B65M2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1045138-AOK30B65M2
Win Source Part Number: 1045138-AOK30B65M2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: Alpha IGBT™ Package: Tube Standard Package: 30 Power - Max: 300 W Reverse Recovery Time (trr): 339 ns Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 30A Switching Energy: 1.02mJ (on), 410µJ (off) Input Type: Standard Gate Charge: 63 nC Td (on/off) @ 25°C: 34ns/138ns Test Condition: 400V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NGTB30N65IHL2WG; STGWA30M65DF2; FGH30T65UPDT-F155; STGW30M65DF2; IRGP4740DPBF; IRGP4262DPBF; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-1753 Base Product Number: AOK30

Win Source Part Number: 1045138-AOK30B65M2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: Alpha IGBT™
Package: Tube
Standard Package: 30
Power - Max: 300 W
Reverse Recovery Time (trr): 339 ns
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 90 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 30A
Switching Energy: 1.02mJ (on), 410µJ (off)
Input Type: Standard
Gate Charge: 63 nC
Td (on/off) @ 25°C: 34ns/138ns
Test Condition: 400V, 30A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): NGTB30N65IHL2WG; STGWA30M65DF2; FGH30T65UPDT-F155; STGW30M65DF2; IRGP4740DPBF; IRGP4262DPBF;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1753
Base Product Number: AOK30

Buy Now Datasheet
Single IGBTs - 785-1753-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1753-ND
Single IGBTs 785-1753-ND
IGBT 650V 60A 300W Through Hole TO-247

IGBT 650V 60A 300W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK30B65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK30B65M2
Discrete Semiconductor Products - Transistors - IGBTs AOK30B65M2
IGBT 650V 30A TO247

IGBT 650V 30A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOK30B65M2 1045138-AOK30B65M2 785-1753-ND AOK30B65M2
Product Name 650V 30A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data