Alpha & Omega Semiconductor, Ltd. Single IGBTs AOK30B60D

Description
IGBT 600V 60A 278W Through Hole TO-247
Request a Quote Datasheet
Description
IGBT 600V 60A 278W Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - AOK30B60D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOK30B60D-ND
Single IGBTs AOK30B60D-ND
IGBT 600V 60A 278W Through Hole TO-247

IGBT 600V 60A 278W Through Hole TO-247

Buy Now Datasheet
IGBTs - Single - AOK30B60D - 861061-AOK30B60D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK30B60D
861061-AOK30B60D
IGBTs - Single - AOK30B60D 861061-AOK30B60D
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861061-AOK30B60D Series: Alpha IGBT™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 60 A 278 W Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: AOK30 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861061-AOK30B60D
Series: Alpha IGBT™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 60 A 278 W Through Hole TO-247
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: AOK30
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 60A 208W IGBT Transistor
279-AOK30B60D
600V 60A 208W IGBT Transistor 279-AOK30B60D
IGBT 600V 60A 208W TO247 Product overview: AOK30B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 208W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 208W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B60D can be used for catalog matching and distributor lookup.

IGBT 600V 60A 208W TO247 Product overview: AOK30B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 208W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 208W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK30B60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK30B60D
Discrete Semiconductor Products - Transistors - IGBTs AOK30B60D
IGBT 600V 60A 208W TO247

IGBT 600V 60A 208W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number AOK30B60D-ND 861061-AOK30B60D 279-AOK30B60D AOK30B60D
Product Name Single IGBTs IGBTs - Single - AOK30B60D 600V 60A 208W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - FGH40T65SHD - 871758-FGH40T65SHD - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
IGBT - 192352315 - Radwell International
Fuji Electric Corp. of America
View Details