Alpha & Omega Semiconductor, Ltd. IGBTs - Single - AOK30B135W1 AOK30B135W1

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016972-AOK30B135W1 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 62nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 1350V Maximum Power Dissipation: 340W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 30A Total Switching Energy(Ets): 1.47mJ (off) Turn-on and Turn-off delay time: -/129ns Testing Conditions: 600V, 30A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016972-AOK30B135W1 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 62nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 1350V Maximum Power Dissipation: 340W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 30A Total Switching Energy(Ets): 1.47mJ (off) Turn-on and Turn-off delay time: -/129ns Testing Conditions: 600V, 30A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - AOK30B135W1 - 1016972-AOK30B135W1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK30B135W1
1016972-AOK30B135W1
IGBTs - Single - AOK30B135W1 1016972-AOK30B135W1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016972-AOK30B135W1 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 62nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 1350V Maximum Power Dissipation: 340W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 30A Total Switching Energy(Ets): 1.47mJ (off) Turn-on and Turn-off delay time: -/129ns Testing Conditions: 600V, 30A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016972-AOK30B135W1
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 62nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1350V
Maximum Power Dissipation: 340W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 30A
Total Switching Energy(Ets): 1.47mJ (off)
Turn-on and Turn-off delay time: -/129ns
Testing Conditions: 600V, 30A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1350V 30A 170W IGBT Transistor
279-AOK30B135W1
1350V 30A 170W IGBT Transistor 279-AOK30B135W1
IGBT 1350V 30A 170W TO247 Product overview: AOK30B135W1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 30A, 170W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 30A, 170W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B135W1 can be used for catalog matching and distributor lookup.

IGBT 1350V 30A 170W TO247 Product overview: AOK30B135W1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 30A, 170W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 30A, 170W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B135W1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 785-1724-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1724-5-ND
Single IGBTs 785-1724-5-ND
IGBT 1350V 60A 340W Through Hole TO-247

IGBT 1350V 60A 340W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK30B135W1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK30B135W1
Discrete Semiconductor Products - Transistors - IGBTs AOK30B135W1
IGBT 1350V 30A 170W TO247

IGBT 1350V 30A 170W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1016972-AOK30B135W1 279-AOK30B135W1 785-1724-5-ND AOK30B135W1
Product Name IGBTs - Single - AOK30B135W1 1350V 30A 170W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.2 volts
Unlock Full Specs
to access all available technical data