Win Source Part Number: 1045137-AOK30B135D2
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 240
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOK30
IGBT 1350V 30A TO-247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1045137-AOK30B135D2 | AOK30B135D2 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-247; SOT3 |