Alpha & Omega Semiconductor, Ltd. 1200V 30A IGBT Transistor AOK30B120D2

Description
IGBT 1200V 30A TO-247 Product overview: AOK30B120D2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B120D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 30A TO-247 Product overview: AOK30B120D2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B120D2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 30A IGBT Transistor
279-AOK30B120D2
1200V 30A IGBT Transistor 279-AOK30B120D2
IGBT 1200V 30A TO-247 Product overview: AOK30B120D2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B120D2 can be used for catalog matching and distributor lookup.

IGBT 1200V 30A TO-247 Product overview: AOK30B120D2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK30B120D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - AOK30B120D2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOK30B120D2-ND
Single IGBTs AOK30B120D2-ND
IGBT 1200V 60A 340W Through Hole TO-247

IGBT 1200V 60A 340W Through Hole TO-247

Buy Now Datasheet
IGBTs - Single - AOK30B120D2 - 861060-AOK30B120D2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK30B120D2
861060-AOK30B120D2
IGBTs - Single - AOK30B120D2 861060-AOK30B120D2
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861060-AOK30B120D2 Series: Alpha IGBT™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 1200 V 60 A 340 W Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: AOK30 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861060-AOK30B120D2
Series: Alpha IGBT™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 1200 V 60 A 340 W Through Hole TO-247
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: AOK30
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single IGBTs - AOK30B120D2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
AOK30B120D2
Single IGBTs AOK30B120D2
IGBT 1200V 30A TO-247

IGBT 1200V 30A TO-247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK30B120D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK30B120D2
Discrete Semiconductor Products - Transistors - IGBTs AOK30B120D2
IGBT 1200V 30A TO-247

IGBT 1200V 30A TO-247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOK30B120D2 AOK30B120D2-ND 861060-AOK30B120D2 AOK30B120D2 AOK30B120D2
Product Name 1200V 30A IGBT Transistor Single IGBTs IGBTs - Single - AOK30B120D2 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 340 milliwatts
Unlock Full Specs
to access all available technical data