Alpha & Omega Semiconductor, Ltd. IGBTs - Single - AOK20B65M2 AOK20B65M2

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 804764-AOK20B65M2 Packaging: Tube Mounting Style: Through Hole Power - Max: 227W Reverse Recovery Time (trr): 292ns Current - Collector Pulsed (Icm): 60A Switching Energy: 580μJ (on), 280μJ (off) Input Type: Standard Gate Charge: 46nC Test Condition: 400V, 20A, 15Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 20A Td (on/off) at 25°C: 26ns/123ns
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 804764-AOK20B65M2 Packaging: Tube Mounting Style: Through Hole Power - Max: 227W Reverse Recovery Time (trr): 292ns Current - Collector Pulsed (Icm): 60A Switching Energy: 580μJ (on), 280μJ (off) Input Type: Standard Gate Charge: 46nC Test Condition: 400V, 20A, 15Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 20A Td (on/off) at 25°C: 26ns/123ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - AOK20B65M2 - 804764-AOK20B65M2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK20B65M2
804764-AOK20B65M2
IGBTs - Single - AOK20B65M2 804764-AOK20B65M2
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 804764-AOK20B65M2 Packaging: Tube Mounting Style: Through Hole Power - Max: 227W Reverse Recovery Time (trr): 292ns Current - Collector Pulsed (Icm): 60A Switching Energy: 580μJ (on), 280μJ (off) Input Type: Standard Gate Charge: 46nC Test Condition: 400V, 20A, 15Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 20A Td (on/off) at 25°C: 26ns/123ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 804764-AOK20B65M2
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 227W
Reverse Recovery Time (trr): 292ns
Current - Collector Pulsed (Icm): 60A
Switching Energy: 580μJ (on), 280μJ (off)
Input Type: Standard
Gate Charge: 46nC
Test Condition: 400V, 20A, 15Ohm, 15V
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 20A
Td (on/off) at 25°C: 26ns/123ns

Buy Now
Single IGBTs - 785-1752-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1752-ND
Single IGBTs 785-1752-ND
IGBT 650V 40A 227W Through Hole TO-247

IGBT 650V 40A 227W Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
650V 20A IGBT Transistor
279-AOK20B65M2
650V 20A IGBT Transistor 279-AOK20B65M2
IGBT 650V 20A TO247 Product overview: AOK20B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B65M2 can be used for catalog matching and distributor lookup.

IGBT 650V 20A TO247 Product overview: AOK20B65M2 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK20B65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK20B65M2
Discrete Semiconductor Products - Transistors - IGBTs AOK20B65M2
IGBT 650V 20A TO247

IGBT 650V 20A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 804764-AOK20B65M2 785-1752-ND 279-AOK20B65M2 AOK20B65M2
Product Name IGBTs - Single - AOK20B65M2 Single IGBTs 650V 20A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 650 volts
Unlock Full Specs
to access all available technical data