Alpha & Omega Semiconductor, Ltd. 650V 20A IGBT Transistor AOK20B65M1

Description
IGBT 650V 20A TO-247 Product overview: AOK20B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B65M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 20A TO-247 Product overview: AOK20B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B65M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 20A IGBT Transistor
279-AOK20B65M1
650V 20A IGBT Transistor 279-AOK20B65M1
IGBT 650V 20A TO-247 Product overview: AOK20B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B65M1 can be used for catalog matching and distributor lookup.

IGBT 650V 20A TO-247 Product overview: AOK20B65M1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B65M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOK20B65M1 - 807745-AOK20B65M1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK20B65M1
807745-AOK20B65M1
IGBTs - Single - AOK20B65M1 807745-AOK20B65M1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 807745-AOK20B65M1 Mounting Style: Through Hole Power - Max: 227W Reverse Recovery Time (trr): 322ns Current - Collector Pulsed (Icm): 60A Switching Energy: 470μJ (on), 270μJ (off) Input Type: Standard Gate Charge: 46nC Test Condition: 400V, 20A, 15Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 20A Td (on/off) at 25°C: 26ns/122ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 807745-AOK20B65M1
Mounting Style: Through Hole
Power - Max: 227W
Reverse Recovery Time (trr): 322ns
Current - Collector Pulsed (Icm): 60A
Switching Energy: 470μJ (on), 270μJ (off)
Input Type: Standard
Gate Charge: 46nC
Test Condition: 400V, 20A, 15Ohm, 15V
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.15V at 15V, 20A
Td (on/off) at 25°C: 26ns/122ns

Buy Now
Single IGBTs - AOK20B65M1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOK20B65M1-ND
Single IGBTs AOK20B65M1-ND
IGBT 650V 40A 227W Through Hole TO-247

IGBT 650V 40A 227W Through Hole TO-247

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs - Single
AOK20B65M1
Discrete Semiconductor Products - Transistors - IGBTs - Single AOK20B65M1
Discrete Semiconductor Products - Transistors - IGBTs - Single

Discrete Semiconductor Products - Transistors - IGBTs - Single

Supplier's Site
IGBT 650V 20A TO-247 - 62-AOK20B65M1 - Utmel Electronic Limited
Hong Kong, China
IGBT 650V 20A TO-247
62-AOK20B65M1
IGBT 650V 20A TO-247 62-AOK20B65M1
IGBT 650V 20A TO-247

IGBT 650V 20A TO-247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOK20B65M1 807745-AOK20B65M1 AOK20B65M1-ND AOK20B65M1 62-AOK20B65M1
Product Name 650V 20A IGBT Transistor IGBTs - Single - AOK20B65M1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT 650V 20A TO-247
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data