Alpha & Omega Semiconductor, Ltd. IGBTs - Single - AOK20B60D1 AOK20B60D1

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1003003-AOK20B60D1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 107ns Input Type: Standard Gate Charge: 24.6nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 167W Pulsed Collector Current: 74A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A Total Switching Energy(Ets): 760μJ (on), 180μJ (off) Turn-on and Turn-off delay time: 20ns/66ns Testing Conditions: 400V, 20A, 15 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1003003-AOK20B60D1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 107ns Input Type: Standard Gate Charge: 24.6nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 167W Pulsed Collector Current: 74A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A Total Switching Energy(Ets): 760μJ (on), 180μJ (off) Turn-on and Turn-off delay time: 20ns/66ns Testing Conditions: 400V, 20A, 15 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - AOK20B60D1 - 1003003-AOK20B60D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK20B60D1
1003003-AOK20B60D1
IGBTs - Single - AOK20B60D1 1003003-AOK20B60D1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1003003-AOK20B60D1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 107ns Input Type: Standard Gate Charge: 24.6nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 167W Pulsed Collector Current: 74A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A Total Switching Energy(Ets): 760μJ (on), 180μJ (off) Turn-on and Turn-off delay time: 20ns/66ns Testing Conditions: 400V, 20A, 15 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1003003-AOK20B60D1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 107ns
Input Type: Standard
Gate Charge: 24.6nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 167W
Pulsed Collector Current: 74A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A
Total Switching Energy(Ets): 760μJ (on), 180μJ (off)
Turn-on and Turn-off delay time: 20ns/66ns
Testing Conditions: 400V, 20A, 15 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 40A 180W IGBT Transistor
279-AOK20B60D1
600V 40A 180W IGBT Transistor 279-AOK20B60D1
IGBT 600V 40A 180W TO247 Product overview: AOK20B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 180W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 180W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B60D1 can be used for catalog matching and distributor lookup.

IGBT 600V 40A 180W TO247 Product overview: AOK20B60D1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 180W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 180W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B60D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - AOK20B60D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
AOK20B60D1-ND
Single IGBTs AOK20B60D1-ND
IGBT 600V 40A 167W Through Hole TO-247

IGBT 600V 40A 167W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK20B60D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK20B60D1
Discrete Semiconductor Products - Transistors - IGBTs AOK20B60D1
IGBT 600V 40A 180W TO247

IGBT 600V 40A 180W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1003003-AOK20B60D1 279-AOK20B60D1 AOK20B60D1-ND AOK20B60D1
Product Name IGBTs - Single - AOK20B60D1 600V 40A 180W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.4 volts
Unlock Full Specs
to access all available technical data