Alpha & Omega Semiconductor, Ltd. 1350V 20A 340W IGBT Transistor AOK20B135E1

Description
IGBT 1350V 20A 340W TO247 Product overview: AOK20B135E1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 20A, 340W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 20A, 340W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B135E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1350V 20A 340W TO247 Product overview: AOK20B135E1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 20A, 340W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 20A, 340W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B135E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1350V 20A 340W IGBT Transistor
279-AOK20B135E1
1350V 20A 340W IGBT Transistor 279-AOK20B135E1
IGBT 1350V 20A 340W TO247 Product overview: AOK20B135E1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 20A, 340W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 20A, 340W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B135E1 can be used for catalog matching and distributor lookup.

IGBT 1350V 20A 340W TO247 Product overview: AOK20B135E1 from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350V, 20A, 340W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1350V, 20A, 340W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOK20B135E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AOK20B135E1 - 805826-AOK20B135E1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AOK20B135E1
805826-AOK20B135E1
IGBTs - Single - AOK20B135E1 805826-AOK20B135E1
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 805826-AOK20B135E1 Packaging: Tube Mounting Style: Through Hole Power - Max: 250W Current - Collector Pulsed (Icm): 80A Switching Energy: 800μJ (off) Input Type: Standard Gate Charge: 58nC Test Condition: 600V, 20A, 15Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 1350V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 20A Td (on/off) at 25°C: -/134ns

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 805826-AOK20B135E1
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 250W
Current - Collector Pulsed (Icm): 80A
Switching Energy: 800μJ (off)
Input Type: Standard
Gate Charge: 58nC
Test Condition: 600V, 20A, 15Ohm, 15V
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 1350V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 20A
Td (on/off) at 25°C: -/134ns

Buy Now
Single IGBTs - 785-1751-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
785-1751-ND
Single IGBTs 785-1751-ND
IGBT 1350V 40A 250W Through Hole TO-247

IGBT 1350V 40A 250W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AOK20B135E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AOK20B135E1
Discrete Semiconductor Products - Transistors - IGBTs AOK20B135E1
IGBT 1350V 20A 340W TO247

IGBT 1350V 20A 340W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AOK20B135E1 805826-AOK20B135E1 785-1751-ND AOK20B135E1
Product Name 1350V 20A 340W IGBT Transistor IGBTs - Single - AOK20B135E1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data